Samtec Inc. PCB Headers HTSW-104-07-S-D

Description
HEADER VERT 8POS 2.54MM
Request a Quote Datasheet
Description
HEADER VERT 8POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976795 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976795
PCB Headers 1976795
HEADER VERT 8POS 2.54MM

HEADER VERT 8POS 2.54MM

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec - 84T5636 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
84T5636
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec 84T5636
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976795 84T5636
Product Name PCB Headers Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data