Samtec Inc. PCB Headers HTSW-104-07-G-D

Description
Samtec HTSW-104-07-G-D Pin Header
Request a Quote
Description
Samtec HTSW-104-07-G-D Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Vertical Through Hole, 8 Position (part number 08R0682) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of eight contacts, making it suitable for various connectivity needs. The connector utilizes through-hole termination, ensuring secure mounting on printed circuit boards. The product is RoHS compliant and is available in different plating options, including gold and tin, which enhance its durability and performance. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The header is compatible with several cable mates and board mates, providing flexibility in design and integration. Engineers should consider this product for applications requiring reliable and robust connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Vertical Through Hole, 8 Position (part number 08R0682) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of eight contacts, making it suitable for various connectivity needs. The connector utilizes through-hole termination, ensuring secure mounting on printed circuit boards. The product is RoHS compliant and is available in different plating options, including gold and tin, which enhance its durability and performance. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The header is compatible with several cable mates and board mates, providing flexibility in design and integration. Engineers should consider this product for applications requiring reliable and robust connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802214P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802214P
PCB Headers 1802214P
Samtec HTSW-104-07-G-D Pin Header

Samtec HTSW-104-07-G-D Pin Header

Supplier's Site
PCB Headers - 1801080 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801080
PCB Headers 1801080
Samtec HTSW-104-07-G-D Pin Header

Samtec HTSW-104-07-G-D Pin Header

Supplier's Site
PCB Headers - 1802214 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802214
PCB Headers 1802214
Samtec HTSW-104-07-G-D Pin Header

Samtec HTSW-104-07-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec - 08R0682 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
08R0682
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec 08R0682
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802214P 1801080 08R0682
Product Name PCB Headers PCB Headers Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data