Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-104-05-S-S

Description
CONN HEADER VERT 4POS 2.54MM
Datasheet
Description
CONN HEADER VERT 4POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-104-05-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-104-05-S-S
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5792 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5792
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5792
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-104-05-S-S 39AC5792
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro DRP Series Strip Connectors - Dual Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details