The Samtec Header, part number 84T5585, is a vertical through-hole connector with a pitch spacing of 2.54 mm and three positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T5585 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 3 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |