Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec HTSW-103-28-T-D

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec - 84T5551 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
84T5551
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec 84T5551
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5551
Product Name Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10093055-310TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details