The Header, 2.54mm, Vertical Through Hole, 3 Position (part number 08R0999) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with three contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors and a current rating of up to 6.3 A per pin, depending on the mating connector type. The product is RoHS compliant and lead-free solderable for specific versions. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, especially where temperature and voltage ratings are critical.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08R0999 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 3 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |