Samtec Inc. Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-103-23-SM-S-LL

Description
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 3 Contacts, 1 Row, Through Hole, 2.54 mm (part number 39AC5766) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three contacts arranged in a single row and utilizes a through-hole termination type for secure mounting on printed circuit boards. The product is RoHS compliant, ensuring it meets environmental regulations. The header is compatible with various board mates, including SSW, SSQ, SSM, and others, making it versatile for different connectivity needs. It is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminal material, with options for gold or tin plating. The operating temperature range is from -55 °C to +125 °C with gold plating, and it supports a voltage rating of up to 550 VAC when mated with compatible connectors. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 3 Contacts, 1 Row, Through Hole, 2.54 mm (part number 39AC5766) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three contacts arranged in a single row and utilizes a through-hole termination type for secure mounting on printed circuit boards. The product is RoHS compliant, ensuring it meets environmental regulations. The header is compatible with various board mates, including SSW, SSQ, SSM, and others, making it versatile for different connectivity needs. It is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminal material, with options for gold or tin plating. The operating temperature range is from -55 °C to +125 °C with gold plating, and it supports a voltage rating of up to 550 VAC when mated with compatible connectors. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5766 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5766
Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5766
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC5766
Product Name Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data