Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-23-SM-D-LL

Description
CONN HEADER VERT 6POS 2.54MM
Description
CONN HEADER VERT 6POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5764, features 6 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates such as IDSD and IDSS. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The product is RoHS compliant and designed for high mating cycles, ensuring durability in applications.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5764, features 6 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates such as IDSD and IDSS. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The product is RoHS compliant and designed for high mating cycles, ensuring durability in applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-103-23-SM-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-23-SM-D-LL
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5764 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5764
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5764
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-103-23-SM-D-LL 39AC5764
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612242 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details