Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec HTSW-103-16-T-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec - 84T5439 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
84T5439
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec 84T5439
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5439
Product Name Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details