The Samtec Header, part number 84T5405, is a vertical through-hole connector with a pitch spacing of 2.54 mm and features 6 positions. It is designed for board-to-board applications and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The header is suitable for various applications and is compatible with multiple mating connectors, including SSW, SSQ, and BCS types. It is also lead-free solderable, making it a versatile choice for engineers looking for reliable connectivity solutions.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T5405 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |