The Header, part number 39AC5710, features 3 contacts arranged in a single row with a through-hole termination type. It has a pitch spacing of 2.54 mm, making it suitable for board-to-board applications. The header is designed to mate with various connector systems including SSW, SSQ, SSM, and others. It is constructed from black glass-filled polyester for the insulator material, with terminal material made of phosphor bronze. The product is available with different plating options, including gold and tin, and is RoHS compliant. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable connections with high mating cycles.
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39AC5710 |
| Product Name | Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |