Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-08-G-S

Description
Win Source Part Number: 1176953-HTSW-103-08- G-S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.200" (5.08mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): HTSW-103-08-G-S .; HTSW10308GS; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: HTSW-103-08-G-S-ND,S AM8923,Q5396740BA,HT SW-103-08-G-S-NDL Base Product Number: HTSW-103
Request a Quote Datasheet
Description
Win Source Part Number: 1176953-HTSW-103-08- G-S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.200" (5.08mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): HTSW-103-08-G-S .; HTSW10308GS; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: HTSW-103-08-G-S-ND,S AM8923,Q5396740BA,HT SW-103-08-G-S-NDL Base Product Number: HTSW-103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1176953-HTSW-103-08-G-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1176953-HTSW-103-08-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1176953-HTSW-103-08-G-S
Win Source Part Number: 1176953-HTSW-103-08- G-S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.200" (5.08mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): HTSW-103-08-G-S .; HTSW10308GS; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: HTSW-103-08-G-S-ND,S AM8923,Q5396740BA,HT SW-103-08-G-S-NDL Base Product Number: HTSW-103

Win Source Part Number: 1176953-HTSW-103-08-G-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: HTSW
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.200" (5.08mm)
Overall Contact Length: 0.530" (13.46mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): HTSW-103-08-G-S .; HTSW10308GS;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: HTSW-103-08-G-S-ND,SAM8923,Q5396740BA,HTSW-103-08-G-S-NDL
Base Product Number: HTSW-103

Buy Now Datasheet
Headers, Male Pins - HTSW-103-08-G-S - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
HTSW-103-08-G-S
Headers, Male Pins HTSW-103-08-G-S
CONN HEADER VERT 3POS 2.54MM

CONN HEADER VERT 3POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1176953-HTSW-103-08-G-S HTSW-103-08-G-S
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9791 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details