Samtec Inc. PCB Headers HTSW-103-07-T-S

Description
Samtec HTSW-103-07-T-S Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-103-07-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802257 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802257
PCB Headers 1802257
Samtec HTSW-103-07-T-S Pin Header

Samtec HTSW-103-07-T-S Pin Header

Supplier's Site
PCB Headers - 1802257P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802257P
PCB Headers 1802257P
Samtec HTSW-103-07-T-S Pin Header

Samtec HTSW-103-07-T-S Pin Header

Supplier's Site
PCB Headers - 1801178 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801178
PCB Headers 1801178
Samtec HTSW-103-07-T-S Pin Header

Samtec HTSW-103-07-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 3 Position; Connector Systems Samtec - 92P7392 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 3 Position; Connector Systems Samtec
92P7392
Header, 2.54Mm, Vertical Though Hole, 3 Position; Connector Systems Samtec 92P7392
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802257 1802257P 92P7392
Product Name PCB Headers PCB Headers Header, 2.54Mm, Vertical Though Hole, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details