Samtec Inc. Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec HTSW-103-07-G-S

Description
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:HTSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes
Description
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:HTSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 56AC5678 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
56AC5678
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 56AC5678
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:HTSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:HTSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5678
Product Name Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Btb Conn, Header, 12Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 82AH5162 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details