Samtec Inc. PCB Headers HTSW-103-07-F-D

Description
Samtec HTSW-103-07-F-D Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-103-07-F-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802069P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802069P
PCB Headers 1802069P
Samtec HTSW-103-07-F-D Pin Header

Samtec HTSW-103-07-F-D Pin Header

Supplier's Site
PCB Headers - 1802069 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802069
PCB Headers 1802069
Samtec HTSW-103-07-F-D Pin Header

Samtec HTSW-103-07-F-D Pin Header

Supplier's Site
PCB Headers - 1801105 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801105
PCB Headers 1801105
Samtec HTSW-103-07-F-D Pin Header

Samtec HTSW-103-07-F-D Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec - 84T5327 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
84T5327
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec 84T5327
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802069P 1802069 84T5327
Product Name PCB Headers PCB Headers Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hard Metric Backplane Connectors - 100668-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details