Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-05-T-D-LL-002

Description
CONN HEADER VERT 6POS 2.54MM
Description
CONN HEADER VERT 6POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5673, features 6 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board connections. The product is part of the HTSW series and is RoHS compliant. It is designed for high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is from -55 °C to +125 °C when gold-plated, and it supports a voltage rating of up to 550 VAC when mated with compatible connectors. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals. This product is ideal for applications requiring reliable and durable connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5673, features 6 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board connections. The product is part of the HTSW series and is RoHS compliant. It is designed for high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is from -55 °C to +125 °C when gold-plated, and it supports a voltage rating of up to 550 VAC when mated with compatible connectors. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals. This product is ideal for applications requiring reliable and durable connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-103-05-T-D-LL-002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-05-T-D-LL-002
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5673 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5673
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5673
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-103-05-T-D-LL-002 39AC5673
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22012-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details