Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-05-G-T

Description
CONN HEADER VERT 9POS 2.54MM
Datasheet
Description
CONN HEADER VERT 9POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-103-05-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-05-G-T
CONN HEADER VERT 9POS 2.54MM

CONN HEADER VERT 9POS 2.54MM

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec - 84T5313 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec
84T5313
Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec 84T5313
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-103-05-G-T 84T5313
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RP SMA Female Straight PCB Edge Mount Connector - ET-SFRS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
5 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-6015-1AH - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
6 suppliers