Samtec Inc. PCB Headers HTSW-102-23-L-S

Description
Samtec HTSW-102-23-L-S Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-102-23-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976787 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976787
PCB Headers 1976787
Samtec HTSW-102-23-L-S Pin Header

Samtec HTSW-102-23-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec - 84T5226 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
84T5226
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec 84T5226
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976787 84T5226
Product Name PCB Headers Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1730944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details