Samtec Inc. Connectors,Interconnects HTSW-102-21-T-D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Rows: 5 + 2 Number of Positions: 5 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Rows: 5 + 2 Number of Positions: 5 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Rows: 5 + 2 Number of Positions: 5 Row Spacing - Mating: 0.050" (1.27mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Rows: 5 + 2
Number of Positions: 5
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec - 84T5204 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
84T5204
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec 84T5204
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84T5204
Product Name Connectors,Interconnects Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details