The Header, 2.54mm, Vertical Through Hole, 4 Position (part number 84T5194) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and four contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin range from 4.3 A to 6.3 A, depending on the mating connector type. This header is suitable for various applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T5194 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |