Samtec Inc. PCB Headers HTSW-102-08-G-S

Description
Samtec HTSW-102-08-G-S Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-102-08-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801939P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801939P
PCB Headers 1801939P
Samtec HTSW-102-08-G-S Pin Header

Samtec HTSW-102-08-G-S Pin Header

Supplier's Site
PCB Headers - 1801939 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801939
PCB Headers 1801939
Samtec HTSW-102-08-G-S Pin Header

Samtec HTSW-102-08-G-S Pin Header

Supplier's Site
PCB Headers - 1801222 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801222
PCB Headers 1801222
Samtec HTSW-102-08-G-S Pin Header

Samtec HTSW-102-08-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec - 07R7364 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
07R7364
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec 07R7364
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER 2POS .100 T/H GOLD - 680-HTSW-102-08-G-S - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 2POS .100 T/H GOLD
680-HTSW-102-08-G-S
CONN HEADER 2POS .100 T/H GOLD 680-HTSW-102-08-G-S
CONN HEADER 2POS .100 T/H GOLD

CONN HEADER 2POS .100 T/H GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801939P 1801939 07R7364 680-HTSW-102-08-G-S
Product Name PCB Headers PCB Headers Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec CONN HEADER 2POS .100 T/H GOLD
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102898-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Coaxial Adapters - NA2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details