Samtec Inc. Electronic Connector HTSW-102-07-T-S

Description
CONN HEADER VERT 2POS 2.54MM Product overview: HTSW-102-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-102-07-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 2POS 2.54MM Product overview: HTSW-102-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-102-07-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-HTSW-102-07-T-S
Electronic Connector 314-HTSW-102-07-T-S
CONN HEADER VERT 2POS 2.54MM Product overview: HTSW-102-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-102-07-T-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 2POS 2.54MM Product overview: HTSW-102-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-102-07-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - HTSW-102-07-T-S - 798515-HTSW-102-07-T-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTSW-102-07-T-S
798515-HTSW-102-07-T-S
Rectangular Connectors - HTSW-102-07-T-S 798515-HTSW-102-07-T-S
Manufacturer: Samtec Inc. Win Source Part Number: 798515-HTSW-102-07-T -S Series: HTSW Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: HTSW Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 77311-118-02LF; 54101-S05-02; 90726-202; 90726-202HLF; Introduction Date: January 02, 1987 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 798515-HTSW-102-07-T-S
Series: HTSW
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: HTSW
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.430" (10.92mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 77311-118-02LF; 54101-S05-02; 90726-202; 90726-202HLF;
Introduction Date: January 02, 1987
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PCB Headers - 1801209 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801209
PCB Headers 1801209
Samtec HTSW-102-07-T-S Pin Header

Samtec HTSW-102-07-T-S Pin Header

Supplier's Site
PCB Headers - 1802179P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802179P
PCB Headers 1802179P
Samtec HTSW-102-07-T-S Pin Header

Samtec HTSW-102-07-T-S Pin Header

Supplier's Site
PCB Headers - 1802179 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802179
PCB Headers 1802179
Samtec HTSW-102-07-T-S Pin Header

Samtec HTSW-102-07-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec - 92P7371 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
92P7371
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec 92P7371
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-HTSW-102-07-T-S 798515-HTSW-102-07-T-S 1801209 1802179P 92P7371
Product Name Electronic Connector Rectangular Connectors - HTSW-102-07-T-S PCB Headers PCB Headers Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
Termination Solder Solder Solder Through Hole
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Bergstak ® - 10069524-142602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 511377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details