Samtec Inc. PCB Headers HTSW-102-07-L-S

Description
Samtec HTSW-102-07-L-S Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-102-07-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1592322 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592322
PCB Headers 1592322
Samtec HTSW-102-07-L-S Pin Header

Samtec HTSW-102-07-L-S Pin Header

Supplier's Site
PCB Headers - 1586097 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1586097
PCB Headers 1586097
Samtec HTSW-102-07-L-S Pin Header

Samtec HTSW-102-07-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec - 48T7357 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
48T7357
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec 48T7357
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1592322 48T7357
Product Name PCB Headers Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers