Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 42-SMD Module
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Style: C
| Win Source Electronics | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |