The Connector Header 1Pos 1Row (part number 84T5028) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100"). It features a through-hole termination type and is available in both TSW (standard) and HTSW (high-temperature) series. The connector is unshrouded and RoHS compliant, ensuring it meets environmental standards. The insulator material for the TSW version is black glass-filled polyester, while the HTSW version uses natural liquid crystal polymer. The terminal material is phosphor bronze, with plating options of gold or tin over nickel. The operating temperature range is -55°C to +125°C for gold plating and -55°C to +105°C for tin plating. This connector has a voltage rating of up to 550 VAC when mated with specific connectors and a current rating of up to 6.3 A per pin, depending on the mating connector type. It is compatible with various mating connectors, including SSW, SSQ, and BCS series. The product is suitable for applications requiring reliable electrical connections in compact spaces.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T5028 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |