The Connector Header 39AC5584 from Samtec is a single-position, single-row through-hole connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm (0.100 inches) and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The product is RoHS compliant and suitable for lead-free soldering. This connector is ideal for applications requiring reliable electrical connections with high mating cycles.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39AC5584 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |