The Connector Header 1Pos 1Row (part number 84T4939) from Samtec is a through-hole connector designed for board-to-board applications. It features a 2.54 mm (0.100 inch) pitch and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC for SSW and lower ratings for others. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The product is RoHS compliant and lead-free solderable for the HTSW version. Engineers should consider this connector for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature performance is necessary.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4939 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |