Samtec Inc. Connector, Header, 3Pos, 3Rows; Connector Systems Samtec HTSW-101-11-T-T

Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec - 84T4931 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
84T4931
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec 84T4931
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4931
Product Name Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1155-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details