The Connector Header 2Pos, 2Rows (part number 84T4898) from Samtec features a 2.54 mm (0.100") pitch and is designed for through-hole mounting. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. The connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector used, and a current rating per pin that varies based on the specific mating connector. The product is RoHS compliant and lead-free solderable for the HTSW variant. This connector is suitable for applications requiring reliable board-to-board connections.
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4898 |
| Product Name | Connector, Header, 2Pos, 2Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |