The Connector Header 2Pos, 2Rows (part number 84T4887) from Samtec features a 2.54 mm (0.100") pitch and is designed for through-hole mounting. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin is up to 6.3 A depending on the mating type. The product is RoHS compliant and lead-free solderable for the HTSW version. Engineers should consider this connector for applications requiring reliable board-to-board connections with a compact design and robust electrical performance.
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4887 |
| Product Name | Connector, Header, 2Pos, 2Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |