Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec HTSW-101-07-SM-D

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 39AC5542 from Samtec features a 2-position, 2-row configuration with a pitch spacing of 2.54 mm (0.100 inches). It is designed for through-hole mounting and is compatible with various board and cable mates, including SSW, SSQ, SSM, and ESW series. The connector is constructed from black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version, ensuring durability and reliability. The product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating of 5.2 A to 6.3 A per pin, depending on the mating connector. It operates within a temperature range of -55 °C to +125 °C with gold plating and is RoHS compliant. The connector is available with different plating options, including gold and tin, and is suitable for applications requiring high mating cycles. Engineers should consider this connector for projects that require a robust and reliable board-to-board connection solution.

Datasheet Summary
Powered by GS/AI

The Connector Header 39AC5542 from Samtec features a 2-position, 2-row configuration with a pitch spacing of 2.54 mm (0.100 inches). It is designed for through-hole mounting and is compatible with various board and cable mates, including SSW, SSQ, SSM, and ESW series. The connector is constructed from black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version, ensuring durability and reliability. The product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating of 5.2 A to 6.3 A per pin, depending on the mating connector. It operates within a temperature range of -55 °C to +125 °C with gold plating and is RoHS compliant. The connector is available with different plating options, including gold and tin, and is suitable for applications requiring high mating cycles. Engineers should consider this connector for projects that require a robust and reliable board-to-board connection solution.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 39AC5542 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
39AC5542
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 39AC5542
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC5542
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Ribbon Cable Connectors - 103309-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details