Samtec Inc. Connector, Header, 3Pos, 3Rows; Connector Systems Samtec HTSW-101-07-F-T

Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec - 84T4880 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
84T4880
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec 84T4880
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4880
Product Name Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details