Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-125-01-T-DV

Description
CONN HEADER SMD 50POS 2.54MM
Datasheet
Description
CONN HEADER SMD 50POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTST-125-01-T-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-125-01-T-DV
CONN HEADER SMD 50POS 2.54MM

CONN HEADER SMD 50POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 2X25 Position; Connector Systems Samtec - 84T4855 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X25 Position; Connector Systems Samtec
84T4855
Header, 2.54Mm, Smd, 2X25 Position; Connector Systems Samtec 84T4855
HEADER, 2.54MM, SMD, 2X25 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X25 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTST-125-01-T-DV 84T4855
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 2X25 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details