.100 Mini Mate Isolated Power Connector
CONN HEADER R/A 30POS 2.54MM Product overview: HTST-115-04-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-115-04-L-D-
CONN HEADER R/A 30POS 2.54MM
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HTST-115-04-L-D-RA | 314-HTST-115-04-L-D-RA | HTST-115-04-L-D-RA | 84T4840 |
| Product Name | IC & Component Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec |
| Termination | Solder | Solder | Through Hole Right Angle | |
| Voltage Rating | 425 to 600 volts | |||
| Current Rating | 3.4 amps | 3.4 amps | ||
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |