Samtec Inc. .100" High-Temp Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec HTST-113-01-T-DV-P

Description
.100" High-Temp Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes
Datasheet
Description
.100" High-Temp Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" High-Temp Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec
39AC5467
.100" High-Temp Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec 39AC5467
.100" High-Temp Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes

.100" High-Temp Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTST-113-01-T-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-113-01-T-DV-P
CONN HEADER SMD 26POS 2.54MM

CONN HEADER SMD 26POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC5467 HTST-113-01-T-DV-P
Product Name .100" High-Temp Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details