HEADER, 2.54MM, SMT, 2X13WAY; Pitch Spacing:2.54mm; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 41AH1971 |
| Product Name | Header, 2.54Mm, Smt, 2X13Way; Pitch Spacing Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |