Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-113-01-G-D

Description
CONN HEADER VERT 26POS 2.54MM
Datasheet
Description
CONN HEADER VERT 26POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTST-113-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-113-01-G-D
CONN HEADER VERT 26POS 2.54MM

CONN HEADER VERT 26POS 2.54MM

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec - 84T4828 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec
84T4828
Header, 2.54Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec 84T4828
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 26 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:HTST Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 26 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:HTST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTST-113-01-G-D 84T4828
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details