Samtec Inc. Rectangular Connectors - HTST-110-01-T-DV-P-TR HTST-110-01-T-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 874000-HTST-110-01-T -DV-P-TR Series: Flex Stack, HTST Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount 20 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: HTST-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14034DKR, SAM14034CT, SAM14034TR, HTST-110-01-T-DV-P-T R-ND
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 874000-HTST-110-01-T -DV-P-TR Series: Flex Stack, HTST Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount 20 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: HTST-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14034DKR, SAM14034CT, SAM14034TR, HTST-110-01-T-DV-P-T R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - HTST-110-01-T-DV-P-TR - 874000-HTST-110-01-T-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTST-110-01-T-DV-P-TR
874000-HTST-110-01-T-DV-P-TR
Rectangular Connectors - HTST-110-01-T-DV-P-TR 874000-HTST-110-01-T-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 874000-HTST-110-01-T -DV-P-TR Series: Flex Stack, HTST Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount 20 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: HTST-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14034DKR, SAM14034CT, SAM14034TR, HTST-110-01-T-DV-P-T R-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 874000-HTST-110-01-T-DV-P-TR
Series: Flex Stack, HTST
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Surface Mount 20 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HTST-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14034DKR, SAM14034CT, SAM14034TR, HTST-110-01-T-DV-P-TR-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-HTST-110-01-T-DV-P-TR
SMD Electronic Connector 314-HTST-110-01-T-DV-P-TR
CONN HEADER SMD 20POS 2.54MM Product overview: HTST-110-01-T-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-110-01-T-DV -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 2.54MM Product overview: HTST-110-01-T-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-110-01-T-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 874000-HTST-110-01-T-DV-P-TR 314-HTST-110-01-T-DV-P-TR
Product Name Rectangular Connectors - HTST-110-01-T-DV-P-TR SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details