Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-110-01-S-DV

Description
Win Source Part Number: 1355575-HTST-110-01- S-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Flex Stack, HTST Package: Tube Product Status: Active Features: Keying Slot Base Product Number: HTST-110 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.250" (6.35mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Natural
Request a Quote Datasheet
Description
Win Source Part Number: 1355575-HTST-110-01- S-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Flex Stack, HTST Package: Tube Product Status: Active Features: Keying Slot Base Product Number: HTST-110 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.250" (6.35mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1355575-HTST-110-01-S-DV - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1355575-HTST-110-01-S-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1355575-HTST-110-01-S-DV
Win Source Part Number: 1355575-HTST-110-01- S-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Flex Stack, HTST Package: Tube Product Status: Active Features: Keying Slot Base Product Number: HTST-110 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.250" (6.35mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Natural

Win Source Part Number: 1355575-HTST-110-01-S-DV
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Flex Stack, HTST
Package: Tube
Product Status: Active
Features: Keying Slot
Base Product Number: HTST-110
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.4A per Contact
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.250" (6.35mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Natural

Buy Now Datasheet
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 45AJ4584 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec
45AJ4584
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec 45AJ4584
CONN, HEADER, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONN, HEADER, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1355575-HTST-110-01-S-DV 45AJ4584
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Surface Mount
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - B5740-104-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details