Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-110-01-S-DV-P

Description
Win Source Part Number: 1378601-HTST-110-01- S-DV-P Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Samtec Inc. Series: Flex Stack, HTST Package: Tube Product Status: Active Features: Keying Slot, Pick and Place Base Product Number: HTST-110 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.250" (6.35mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Natural California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1378601-HTST-110-01- S-DV-P Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Samtec Inc. Series: Flex Stack, HTST Package: Tube Product Status: Active Features: Keying Slot, Pick and Place Base Product Number: HTST-110 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.250" (6.35mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Natural California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1378601-HTST-110-01-S-DV-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1378601-HTST-110-01-S-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1378601-HTST-110-01-S-DV-P
Win Source Part Number: 1378601-HTST-110-01- S-DV-P Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Samtec Inc. Series: Flex Stack, HTST Package: Tube Product Status: Active Features: Keying Slot, Pick and Place Base Product Number: HTST-110 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.250" (6.35mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Natural California Prop 65: Warning Information

Win Source Part Number: 1378601-HTST-110-01-S-DV-P
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Samtec Inc.
Series: Flex Stack, HTST
Package: Tube
Product Status: Active
Features: Keying Slot, Pick and Place
Base Product Number: HTST-110
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 3.4A per Contact
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.250" (6.35mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Natural
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1378601-HTST-110-01-S-DV-P
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Current Rating 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Conn, Header, 16Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9758 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details