Samtec Inc. Connector, Hermaphroditic, 20 Position, 2.54Mm; Connector Systems Samtec HTST-110-01-S-D

Description
CONNECTOR, HERMAPHRODITIC, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTST Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HERMAPHRODITIC, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hermaphroditic, 20 Position, 2.54Mm; Connector Systems Samtec - 39T1870 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hermaphroditic, 20 Position, 2.54Mm; Connector Systems Samtec
39T1870
Connector, Hermaphroditic, 20 Position, 2.54Mm; Connector Systems Samtec 39T1870
CONNECTOR, HERMAPHRODITIC, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTST Series RoHS Compliant: Yes

CONNECTOR, HERMAPHRODITIC, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T1870
Product Name Connector, Hermaphroditic, 20 Position, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details