Samtec Inc. Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec HTST-108-04-L-D-RA

Description
CONN SHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC1746 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC1746
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC1746
CONN SHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec - 84T4811 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
84T4811
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec 84T4811
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTST SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTST SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC1746 84T4811
Product Name Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details