Samtec Inc. PCB Headers HTST-108-01-T-DV

Description
Samtec HTST-108-01-T-DV PCB Header
Request a Quote Datasheet
Description
Samtec HTST-108-01-T-DV PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976770 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976770
PCB Headers 1976770
Samtec HTST-108-01-T-DV PCB Header

Samtec HTST-108-01-T-DV PCB Header

Supplier's Site
PCB Headers - 1976769 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976769
PCB Headers 1976769
Samtec HTST-108-01-T-DV PCB Header

Samtec HTST-108-01-T-DV PCB Header

Supplier's Site
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec - 33P9677 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
33P9677
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec 33P9677
HEADER, 2.54MM, SMD, 2X8 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X8 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976770 33P9677
Product Name PCB Headers Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Connector/Terminal/Pin - 88358386 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Voltage Rating 250 volts
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-3215-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details