Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-108-01-L-DV-TR

Description
Win Source Part Number: 986838-HTST-108-01-L -DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 175 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-HTST-108-01-L-DV -TRCT,612-HTST-108-0 1-L-DV-TR,Q11577681, 612-HTST-108-01-L-DV -TRDKR,HTST-108-01-L -DV-TR-ND,HTST-108-0 1-L-DV-TR-NDL Base Product Number: HTST-108
Request a Quote
Description
Win Source Part Number: 986838-HTST-108-01-L -DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 175 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-HTST-108-01-L-DV -TRCT,612-HTST-108-0 1-L-DV-TR,Q11577681, 612-HTST-108-01-L-DV -TRDKR,HTST-108-01-L -DV-TR-ND,HTST-108-0 1-L-DV-TR-NDL Base Product Number: HTST-108
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 986838-HTST-108-01-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
986838-HTST-108-01-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 986838-HTST-108-01-L-DV-TR
Win Source Part Number: 986838-HTST-108-01-L -DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 175 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-HTST-108-01-L-DV -TRCT,612-HTST-108-0 1-L-DV-TR,Q11577681, 612-HTST-108-01-L-DV -TRDKR,HTST-108-01-L -DV-TR-ND,HTST-108-0 1-L-DV-TR-NDL Base Product Number: HTST-108

Win Source Part Number: 986838-HTST-108-01-L-DV-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, HTST
Number of Positions: 16
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 175
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.4A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-HTST-108-01-L-DV-TRCT,612-HTST-108-01-L-DV-TR,Q11577681,612-HTST-108-01-L-DV-TRDKR,HTST-108-01-L-DV-TR-ND,HTST-108-01-L-DV-TR-NDL
Base Product Number: HTST-108

Buy Now
.100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec - 95AH5672 - Newark, An Avnet Company
Chicago, IL, United States
.100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec
95AH5672
.100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec 95AH5672
.100" High-Temp Shrouded Terminal Strip, Cable Mate

.100" High-Temp Shrouded Terminal Strip, Cable Mate

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 986838-HTST-108-01-L-DV-TR 95AH5672
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins .100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10145891-1320K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Headers & Wire Housings - G125-MV11205M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details