Samtec Inc. Rectangular Connectors - HTST-108-01-L-DV-P-TR HTST-108-01-L-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 776245-HTST-108-01-L -DV-P-TR Series: Flex Stack, HTST Packaging: Reel package Number of Positions: 16 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Current Rating: 3.4A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: HTST Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): HTST-108-01-L-DV-P; HTST-108-01-T-DV-P-T R; HTST-108-01-T-DV-P; HTST-108-01-TM-DV-P- TR; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 776245-HTST-108-01-L -DV-P-TR Series: Flex Stack, HTST Packaging: Reel package Number of Positions: 16 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Current Rating: 3.4A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: HTST Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): HTST-108-01-L-DV-P; HTST-108-01-T-DV-P-T R; HTST-108-01-T-DV-P; HTST-108-01-TM-DV-P- TR; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - HTST-108-01-L-DV-P-TR - 776245-HTST-108-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTST-108-01-L-DV-P-TR
776245-HTST-108-01-L-DV-P-TR
Rectangular Connectors - HTST-108-01-L-DV-P-TR 776245-HTST-108-01-L-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 776245-HTST-108-01-L -DV-P-TR Series: Flex Stack, HTST Packaging: Reel package Number of Positions: 16 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Current Rating: 3.4A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: HTST Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): HTST-108-01-L-DV-P; HTST-108-01-T-DV-P-T R; HTST-108-01-T-DV-P; HTST-108-01-TM-DV-P- TR; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 776245-HTST-108-01-L-DV-P-TR
Series: Flex Stack, HTST
Packaging: Reel package
Number of Positions: 16
Operating Temperature Range: -55°C ~ 125°C
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Current Rating: 3.4A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: HTST
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Contact Length - Mating: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): HTST-108-01-L-DV-P; HTST-108-01-T-DV-P-TR; HTST-108-01-T-DV-P; HTST-108-01-TM-DV-P-TR;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-HTST-108-01-L-DV-P-TR
SMD Electronic Connector 314-HTST-108-01-L-DV-P-TR
CONN HEADER SMD 16POS 2.54MM Product overview: HTST-108-01-L-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-108-01-L-DV -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 16POS 2.54MM Product overview: HTST-108-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-108-01-L-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2271397 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271397
PCB Headers 2271397
Samtec HTST-108-01-L-DV-P-T R PCB Header

Samtec HTST-108-01-L-DV-P-TR PCB Header

Supplier's Site
PCB Headers - 2271398 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271398
PCB Headers 2271398
Samtec HTST-108-01-L-DV-P-T R PCB Header

Samtec HTST-108-01-L-DV-P-TR PCB Header

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776245-HTST-108-01-L-DV-P-TR 314-HTST-108-01-L-DV-P-TR 2271397
Product Name Rectangular Connectors - HTST-108-01-L-DV-P-TR SMD Electronic Connector PCB Headers
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details