Samtec Inc. Conn, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec HTST-108-01-L-D

Description
CONN, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:HTST Series RoHS Compliant: Yes
Description
CONN, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:HTST Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec - 47W0009 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec
47W0009
Conn, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec 47W0009
CONN, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:HTST Series RoHS Compliant: Yes

CONN, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:HTST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W0009
Product Name Conn, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details