Samtec Inc. Pin Header, 14Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec HTST-107-01-S-DV

Description
PIN HEADER, 14POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PIN HEADER, 14POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 14Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec - 44W8725 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 14Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
44W8725
Pin Header, 14Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec 44W8725
PIN HEADER, 14POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

PIN HEADER, 14POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W8725
Product Name Pin Header, 14Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
2+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F1-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers