Samtec Inc. PCB Headers HTST-107-01-L-DV-P-TR

Description
Samtec HTST-107-01-L-DV-P-T R PCB Header
Request a Quote Datasheet
Description
Samtec HTST-107-01-L-DV-P-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2088713 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088713
PCB Headers 2088713
Samtec HTST-107-01-L-DV-P-T R PCB Header

Samtec HTST-107-01-L-DV-P-TR PCB Header

Supplier's Site
PCB Headers - 2088714 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088714
PCB Headers 2088714
Samtec HTST-107-01-L-DV-P-T R PCB Header

Samtec HTST-107-01-L-DV-P-TR PCB Header

Supplier's Site
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec - 50AJ8277 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec
50AJ8277
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec 50AJ8277
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec - 79R5294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
79R5294
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec 79R5294
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2088713 50AJ8277
Product Name PCB Headers Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details