Samtec Inc. SMD Electronic Connector HTST-105-01-L-DV-A-P

Description
CONN HEADER SMD 10POS 2.54MM Product overview: HTST-105-01-L-DV-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-105-01-L-DV -A-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 2.54MM Product overview: HTST-105-01-L-DV-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-105-01-L-DV -A-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-HTST-105-01-L-DV-A-P
SMD Electronic Connector 314-HTST-105-01-L-DV-A-P
CONN HEADER SMD 10POS 2.54MM Product overview: HTST-105-01-L-DV-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-105-01-L-DV -A-P can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2.54MM Product overview: HTST-105-01-L-DV-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-105-01-L-DV-A-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - HTST-105-01-L-DV-A-P - 813446-HTST-105-01-L-DV-A-P - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTST-105-01-L-DV-A-P
813446-HTST-105-01-L-DV-A-P
Rectangular Connectors - HTST-105-01-L-DV-A-P 813446-HTST-105-01-L-DV-A-P
Manufacturer: Samtec Inc. Win Source Part Number: 813446-HTST-105-01-L -DV-A-P Packaging: Bulk Number of Positions: 10 Mounting Style: SMD Features: Board Guide, Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Current Rating (Amps): 3.4A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 813446-HTST-105-01-L-DV-A-P
Packaging: Bulk
Number of Positions: 10
Mounting Style: SMD
Features: Board Guide, Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Current Rating (Amps): 3.4A per Contact

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - HTST-105-01-L-DV-A-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTST-105-01-L-DV-A-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-105-01-L-DV-A-P
CONN HEADER SMD 10POS 2.54MM

CONN HEADER SMD 10POS 2.54MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-HTST-105-01-L-DV-A-P 813446-HTST-105-01-L-DV-A-P HTST-105-01-L-DV-A-P
Product Name SMD Electronic Connector Rectangular Connectors - HTST-105-01-L-DV-A-P Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Solder Solder
Voltage Rating 425 to 600 volts
Current Rating 3.4 amps 3.4 amps 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products