Samtec Inc. Rectangular Connectors - HTST-104-01-L-DV HTST-104-01-L-DV

Description
Manufacturer: Samtec Inc. Win Source Part Number: 873999-HTST-104-01-L -DV Series: Flex Stack, HTST Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 8 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: HTST-104 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 873999-HTST-104-01-L -DV Series: Flex Stack, HTST Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 8 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: HTST-104 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - HTST-104-01-L-DV - 873999-HTST-104-01-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTST-104-01-L-DV
873999-HTST-104-01-L-DV
Rectangular Connectors - HTST-104-01-L-DV 873999-HTST-104-01-L-DV
Manufacturer: Samtec Inc. Win Source Part Number: 873999-HTST-104-01-L -DV Series: Flex Stack, HTST Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 8 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: HTST-104 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 873999-HTST-104-01-L-DV
Series: Flex Stack, HTST
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 8 position 0.100" (2.54mm)
Package: Tube
Mounting: Surface Mount
Family Name: HTST-104
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-HTST-104-01-L-DV
SMD Electronic Connector 314-HTST-104-01-L-DV
CONN HEADER SMD 8POS 2.54MM Product overview: HTST-104-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-104-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 8POS 2.54MM Product overview: HTST-104-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-104-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.100
Chicago, IL, United States
.100" High-Temp Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec
44P2153
.100" High-Temp Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec 44P2153
.100" High-Temp Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes

.100" High-Temp Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 873999-HTST-104-01-L-DV 314-HTST-104-01-L-DV 44P2153
Product Name Rectangular Connectors - HTST-104-01-L-DV SMD Electronic Connector .100" High-Temp Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details